Murata Power Solutions Power Supplies - Board Mount - DC DC Converters UEE-3.3/30-D48P-C

Description
Win Source Part Number: 1350005-UEE-3.3/30-D 48P-C Category: Power Supplies - Board Mount - DC DC Converters Series: UEE Type: Isolated Module Features: Remote On/Off Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.40" H (58.4mm x 22.9mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 42 Power (Watts): 99 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UEE-3.3 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1350005-UEE-3.3/30-D 48P-C Category: Power Supplies - Board Mount - DC DC Converters Series: UEE Type: Isolated Module Features: Remote On/Off Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.40" H (58.4mm x 22.9mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 42 Power (Watts): 99 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UEE-3.3 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350005-UEE-3.3/30-D48P-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350005-UEE-3.3/30-D48P-C
Power Supplies - Board Mount - DC DC Converters 1350005-UEE-3.3/30-D48P-C
Win Source Part Number: 1350005-UEE-3.3/30-D 48P-C Category: Power Supplies - Board Mount - DC DC Converters Series: UEE Type: Isolated Module Features: Remote On/Off Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.40" H (58.4mm x 22.9mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 42 Power (Watts): 99 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UEE-3.3 Product Status: Not For New Designs

Win Source Part Number: 1350005-UEE-3.3/30-D48P-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: UEE
Type: Isolated Module
Features: Remote On/Off
Package: Tray
Size / Dimension: 2.30" L x 0.90" W x 0.40" H (58.4mm x 22.9mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 42
Power (Watts): 99 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: UEE-3.3
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350005-UEE-3.3/30-D48P-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 4 A, Synchronous, Wide Input Range Step-Down Converter with USB PD 3.0 PPS - ACT4752 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck Step-Down DC-DC Converter IC - 715-CHL8103-08CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details