Murata Power Solutions Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions UEE-3.3/25-D48PB-C

Description
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions - 54T8057 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions
54T8057
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions 54T8057
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 54T8057
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details