Murata Power Solutions Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions UEE-3.3/25-D48NB-C

Description
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions - 54T8053 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions
54T8053
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions 54T8053
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 54T8053
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-SDR-480P-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details