Murata Power Solutions Dc-Dc Conv, Iso Pol, 1 O/p, 50W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions UEE-3.3/15-D48PM-C

Description
DC-DC CONV, ISO POL, 1 O/P, 50W, 15A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONV, ISO POL, 1 O/P, 50W, 15A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 50W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions - 54T8051 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 50W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions
54T8051
Dc-Dc Conv, Iso Pol, 1 O/p, 50W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions 54T8051
DC-DC CONV, ISO POL, 1 O/P, 50W, 15A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 50W, 15A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 54T8051
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 50W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-6B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details