Murata Power Solutions DC DC Converters UEE-3.3/15-D48P-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UEE-3.3/15-D48P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UEE-3.3/15-D48P-C-ND
DC DC Converters UEE-3.3/15-D48P-C-ND
Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 50W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions - 54T8049 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 50W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions
54T8049
Dc-Dc Conv, Iso Pol, 1 O/p, 50W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions 54T8049
DC-DC CONV, ISO POL, 1 O/P, 50W, 15A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 50W, 15A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - UEE-3.3/15-D48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEE-3.3/15-D48P-C
Power Supplies - Board Mount - DC DC Converters UEE-3.3/15-D48P-C
DC DC CONVERTER 3.3V 50W

DC DC CONVERTER 3.3V 50W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number UEE-3.3/15-D48P-C-ND 54T8049 UEE-3.3/15-D48P-C
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 50W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers