Murata Power Solutions DC DC Converters UEE-12/12.5-D48P-C

Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UEE-12/12.5-D48P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UEE-12/12.5-D48P-C-ND
DC DC Converters UEE-12/12.5-D48P-C-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 12V; Power Supply Approvals Murata Power Solutions - 39X7277 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 12V; Power Supply Approvals Murata Power Solutions
39X7277
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 12V; Power Supply Approvals Murata Power Solutions 39X7277
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - UEE-12/12.5-D48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEE-12/12.5-D48P-C
Power Supplies - Board Mount - DC DC Converters UEE-12/12.5-D48P-C
DC DC CONVERTER 12V 150W

DC DC CONVERTER 12V 150W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number UEE-12/12.5-D48P-C-ND 39X7277 UEE-12/12.5-D48P-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 150W, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 12.5 amps 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details