Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: UEE (150W)
Package: Tray
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | UEE-12/12.5-D48NB-C | |
| Product Name | DC to DC Converter | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tray |