Murata Power Solutions DC DC Converters UEE-12/12.5-D48N-C

Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UEE-12/12.5-D48N-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UEE-12/12.5-D48N-C-ND
DC DC Converters UEE-12/12.5-D48N-C-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UEE-12/12.5-D48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEE-12/12.5-D48N-C
Power Supplies - Board Mount - DC DC Converters UEE-12/12.5-D48N-C
DC DC CONVERTER 12V 150W

DC DC CONVERTER 12V 150W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 12V; Power Supply Approvals Murata Power Solutions - 39X7273 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 12V; Power Supply Approvals Murata Power Solutions
39X7273
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 12V; Power Supply Approvals Murata Power Solutions 39X7273
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number UEE-12/12.5-D48N-C-ND UEE-12/12.5-D48N-C 39X7273
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 150W, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details