Murata Power Solutions DC DC Converters UCH-5/20-D24PB-C

Description
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1850-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1850-5-ND
DC DC Converters 811-1850-5-ND
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UCH-5/20-D24PB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UCH-5/20-D24PB-C
Power Supplies - Board Mount - DC DC Converters UCH-5/20-D24PB-C
DC DC CONVERTER 5V 100W

DC DC CONVERTER 5V 100W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions - 06P9405 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions
06P9405
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions 06P9405
DC-DC CONVERTER, ISO POL, 1 O/P, 100W, 20A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 100W, 20A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1850-5-ND UCH-5/20-D24PB-C 06P9405
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - HQA24120W480V-007-M - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 787-1632/000-070 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers