Murata Electronics Trimmers, Variable Capacitors - TZY2Z010A001R00 TZY2Z010A001R00

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1275212-TZY2Z010A001 R00 Series: TZY2 Features: General Mounting: SMD Size: Rectangular - 0.126" L x 0.098" W (3.20mm x 2.50mm) Adjustment Type: Top Adjustment Family Name: TZY2 Capacitance Range: 0.5 ~ 1pF Categories: Capacitors Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.049" (1.25mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TZY2Z010A001; TZY2Z010A001B00; TZY2Z010AC01R00; Introduction Date: August 26, 2008 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1275212-TZY2Z010A001 R00 Series: TZY2 Features: General Mounting: SMD Size: Rectangular - 0.126" L x 0.098" W (3.20mm x 2.50mm) Adjustment Type: Top Adjustment Family Name: TZY2 Capacitance Range: 0.5 ~ 1pF Categories: Capacitors Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.049" (1.25mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TZY2Z010A001; TZY2Z010A001B00; TZY2Z010AC01R00; Introduction Date: August 26, 2008 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - TZY2Z010A001R00 - 1275212-TZY2Z010A001R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZY2Z010A001R00
1275212-TZY2Z010A001R00
Trimmers, Variable Capacitors - TZY2Z010A001R00 1275212-TZY2Z010A001R00
Manufacturer: Murata Electronics North America Win Source Part Number: 1275212-TZY2Z010A001 R00 Series: TZY2 Features: General Mounting: SMD Size: Rectangular - 0.126" L x 0.098" W (3.20mm x 2.50mm) Adjustment Type: Top Adjustment Family Name: TZY2 Capacitance Range: 0.5 ~ 1pF Categories: Capacitors Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.049" (1.25mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TZY2Z010A001; TZY2Z010A001B00; TZY2Z010AC01R00; Introduction Date: August 26, 2008 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1275212-TZY2Z010A001R00
Series: TZY2
Features: General
Mounting: SMD
Size: Rectangular - 0.126" L x 0.098" W (3.20mm x 2.50mm)
Adjustment Type: Top Adjustment
Family Name: TZY2
Capacitance Range: 0.5 ~ 1pF
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.049" (1.25mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): TZY2Z010A001; TZY2Z010A001B00; TZY2Z010AC01R00;
Introduction Date: August 26, 2008
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 1PF 25V Capacitor
65-TZY2Z010A001R00
SMD 1PF 25V Capacitor 65-TZY2Z010A001R00
CAP TRIMMER 0.5-1PF 25V SMD Product overview: TZY2Z010A001R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2Z010A001R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 0.5-1PF 25V SMD Product overview: TZY2Z010A001R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2Z010A001R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 490-2009-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-2009-2-ND
Trimmers, Variable Capacitors 490-2009-2-ND
0.5 ~ 1pF Trimmer Capacitor 25V Top Surface Mount

0.5 ~ 1pF Trimmer Capacitor 25V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - TZY2Z010A001R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZY2Z010A001R00
Trimmers, Variable Capacitors TZY2Z010A001R00
CAP TRIMMER 0.5-1PF 25V SMD

CAP TRIMMER 0.5-1PF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1275212-TZY2Z010A001R00 65-TZY2Z010A001R00 490-2009-2-ND TZY2Z010A001R00
Product Name Trimmers, Variable Capacitors - TZY2Z010A001R00 SMD 1PF 25V Capacitor Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Capacitance Range 5.00E-7 to 1.00E-6 microF 5.00E-7 to 1.00E-6 microF 5.00E-7 to 1.00E-6 microF
WVDC 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details