Murata Electronics Trimmers, Variable Capacitors - TZY2R250AC01R00 TZY2R250AC01R00

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 901627-TZY2R250AC01R 00 Series: TZY2 Operating Temperature Range: -25°C ~ 85°C Features: 5.5 ~ 25pF Trimmer Capacitor 25 V Top Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TZY2R250 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Other Part Number: 490-12515-6, 490-12515-2, 490-12515-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 901627-TZY2R250AC01R 00 Series: TZY2 Operating Temperature Range: -25°C ~ 85°C Features: 5.5 ~ 25pF Trimmer Capacitor 25 V Top Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TZY2R250 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Other Part Number: 490-12515-6, 490-12515-2, 490-12515-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - TZY2R250AC01R00 - 901627-TZY2R250AC01R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZY2R250AC01R00
901627-TZY2R250AC01R00
Trimmers, Variable Capacitors - TZY2R250AC01R00 901627-TZY2R250AC01R00
Manufacturer: Murata Electronics North America Win Source Part Number: 901627-TZY2R250AC01R 00 Series: TZY2 Operating Temperature Range: -25°C ~ 85°C Features: 5.5 ~ 25pF Trimmer Capacitor 25 V Top Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TZY2R250 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Other Part Number: 490-12515-6, 490-12515-2, 490-12515-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 901627-TZY2R250AC01R00
Series: TZY2
Operating Temperature Range: -25°C ~ 85°C
Features: 5.5 ~ 25pF Trimmer Capacitor 25 V Top Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TZY2R250
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0090
Other Part Number: 490-12515-6, 490-12515-2, 490-12515-1

Buy Now Datasheet
Singapore, Singapore
SMD 25PF 25V Capacitor
65-TZY2R250AC01R00
SMD 25PF 25V Capacitor 65-TZY2R250AC01R00
CAP TRIMMER 5.5-25PF 25V SMD Product overview: TZY2R250AC01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2R250AC01R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 5.5-25PF 25V SMD Product overview: TZY2R250AC01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2R250AC01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 490-12515-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-12515-2-ND
Trimmers, Variable Capacitors 490-12515-2-ND
5.5 ~ 25pF Trimmer Capacitor 25V Top Surface Mount

5.5 ~ 25pF Trimmer Capacitor 25V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - TZY2R250AC01R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmers, Variable Capacitors
TZY2R250AC01R00
Trimmers, Variable Capacitors TZY2R250AC01R00
CAP TRIMMER 5.5-25PF 25V SMD

CAP TRIMMER 5.5-25PF 25V SMD

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZY2R250AC01R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZY2R250AC01R00
Trimmers, Variable Capacitors TZY2R250AC01R00
CAP TRIMMER 5.5-25PF 25V SMD

CAP TRIMMER 5.5-25PF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 901627-TZY2R250AC01R00 65-TZY2R250AC01R00 490-12515-2-ND TZY2R250AC01R00 TZY2R250AC01R00
Product Name Trimmers, Variable Capacitors - TZY2R250AC01R00 SMD 25PF 25V Capacitor Trimmers, Variable Capacitors Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
WVDC 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details