Murata Electronics SMD 20PF 25V Capacitor TZY2R200AC01R00

Description
CAP TRIMMER 4.5-20PF 25V SMD Product overview: TZY2R200AC01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2R200AC01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TRIMMER 4.5-20PF 25V SMD Product overview: TZY2R200AC01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2R200AC01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20PF 25V Capacitor
65-TZY2R200AC01R00
SMD 20PF 25V Capacitor 65-TZY2R200AC01R00
CAP TRIMMER 4.5-20PF 25V SMD Product overview: TZY2R200AC01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2R200AC01R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 4.5-20PF 25V SMD Product overview: TZY2R200AC01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2R200AC01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZY2R200AC01R00 - 802318-TZY2R200AC01R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZY2R200AC01R00
802318-TZY2R200AC01R00
Trimmers, Variable Capacitors - TZY2R200AC01R00 802318-TZY2R200AC01R00
Manufacturer: Murata Electronics Win Source Part Number: 802318-TZY2R200AC01R 00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 25V Dielectric Material: Ceramic Adjustment Type: Top Part Status: Obsolete (End Of Life) Capacitance Range: 4.5 ~ 20pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.049" Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 500 at 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 802318-TZY2R200AC01R00
Packaging: Reel
Mounting Style: SMD
Features: General Purpose
Voltage - Rated: 25V
Dielectric Material: Ceramic
Adjustment Type: Top
Part Status: Obsolete (End Of Life)
Capacitance Range: 4.5 ~ 20pF
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.049"
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 500 at 1MHz

Buy Now
Trimmers, Variable Capacitors - 490-12514-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-12514-2-ND
Trimmers, Variable Capacitors 490-12514-2-ND
4.5 ~ 20pF Trimmer Capacitor 25V Top Surface Mount

4.5 ~ 20pF Trimmer Capacitor 25V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - TZY2R200AC01R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZY2R200AC01R00
Trimmers, Variable Capacitors TZY2R200AC01R00
CAP TRIMMER 4.5-20PF 25V SMD

CAP TRIMMER 4.5-20PF 25V SMD

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZY2R200AC01R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmers, Variable Capacitors
TZY2R200AC01R00
Trimmers, Variable Capacitors TZY2R200AC01R00
CAP TRIMMER 4.5-20PF 25V SMD

CAP TRIMMER 4.5-20PF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 65-TZY2R200AC01R00 802318-TZY2R200AC01R00 490-12514-2-ND TZY2R200AC01R00 TZY2R200AC01R00
Product Name SMD 20PF 25V Capacitor Trimmers, Variable Capacitors - TZY2R200AC01R00 Trimmers, Variable Capacitors Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts
Packing Method Tape & Reel (TR) Tape Reel; Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Snubber Capacitor - 105PMB202KS - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details