Murata Electronics Trimmers, Variable Capacitors TZY2K450A001R00

Description
8 ~ 45pF Trimmer Capacitor 25V Top Surface Mount
Request a Quote Datasheet
Description
8 ~ 45pF Trimmer Capacitor 25V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 490-2002-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-2002-2-ND
Trimmers, Variable Capacitors 490-2002-2-ND
8 ~ 45pF Trimmer Capacitor 25V Top Surface Mount

8 ~ 45pF Trimmer Capacitor 25V Top Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 45PF 25V Capacitor
65-TZY2K450A001R00
SMD 45PF 25V Capacitor 65-TZY2K450A001R00
CAP TRIMMER 8-45PF 25V SMD Product overview: TZY2K450A001R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 45PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2K450A001R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 8-45PF 25V SMD Product overview: TZY2K450A001R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 45PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2K450A001R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - TZY2K450A001R00 - 1275210-TZY2K450A001R00 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TZY2K450A001R00
1275210-TZY2K450A001R00
Electronic Wholesale - TZY2K450A001R00 1275210-TZY2K450A001R00
Manufacturer: Murata Electronics North America Win Source Part Number: 1275210-TZY2K450A001 R00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 25V Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 8 ~ 45pF Categories: Capacitors Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.049" (1.25mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Q at Freq: 300 at 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1275210-TZY2K450A001R00
Packaging: Reel
Mounting Style: SMD
Features: General Purpose
Voltage - Rated: 25V
Dielectric Material: Ceramic
Adjustment Type: Top
Capacitance Range: 8 ~ 45pF
Categories: Capacitors
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.049" (1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Q at Freq: 300 at 1MHz

Buy Now
Trimmers, Variable Capacitors - TZY2K450A001R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZY2K450A001R00
Trimmers, Variable Capacitors TZY2K450A001R00
CAP TRIMMER 8-45PF 25V SMD

CAP TRIMMER 8-45PF 25V SMD

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZY2K450A001R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmers, Variable Capacitors
TZY2K450A001R00
Trimmers, Variable Capacitors TZY2K450A001R00
CAP TRIMMER 8-45PF 25V SMD

CAP TRIMMER 8-45PF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-2002-2-ND 65-TZY2K450A001R00 1275210-TZY2K450A001R00 TZY2K450A001R00 TZY2K450A001R00
Product Name Trimmers, Variable Capacitors SMD 45PF 25V Capacitor Electronic Wholesale - TZY2K450A001R00 Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Capacitance Type Variable Variable Variable
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details