Murata Electronics Trimmers, Variable Capacitors - TZW4Z010A001R00 TZW4Z010A001R00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006123-TZW4Z010A001 R00 Thickness: 2.6 mm Weight: 150 mg Categories: Trimmers,Variable Capacitors Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006123-TZW4Z010A001 R00 Thickness: 2.6 mm Weight: 150 mg Categories: Trimmers,Variable Capacitors Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - TZW4Z010A001R00 - 1006123-TZW4Z010A001R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZW4Z010A001R00
1006123-TZW4Z010A001R00
Trimmers, Variable Capacitors - TZW4Z010A001R00 1006123-TZW4Z010A001R00
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006123-TZW4Z010A001 R00 Thickness: 2.6 mm Weight: 150 mg Categories: Trimmers,Variable Capacitors Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006123-TZW4Z010A001R00
Thickness: 2.6 mm
Weight: 150 mg
Categories: Trimmers,Variable Capacitors
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
1pF Capacitor
65-TZW4Z010A001R00
1pF Capacitor 65-TZW4Z010A001R00
Cap Trimmer Ceramic 1pF +50/-0% 250VDC Top Adjustment T/R Product overview: TZW4Z010A001R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZW4Z010A001R00 can be used for catalog matching and distributor lookup.

Cap Trimmer Ceramic 1pF +50/-0% 250VDC Top Adjustment T/R Product overview: TZW4Z010A001R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZW4Z010A001R00 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1006123-TZW4Z010A001R00 65-TZW4Z010A001R00
Product Name Trimmers, Variable Capacitors - TZW4Z010A001R00 1pF Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details