Murata Electronics Trimmers, Variable Capacitors - TZS2Z100A001R00 TZS2Z100A001R00

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1275206-TZS2Z100A001 R00 Series: TZS2 Features: Low Profile Mounting: SMD Size: Rectangular - 0.106" L x 0.087" W (2.70mm x 2.20mm) Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Capacitance Range: 3.5 ~ 10pF Categories: Capacitors Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TZS2Z100A001; TZS2Z100A001B00; TZY2Z100A001R00; Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1275206-TZS2Z100A001 R00 Series: TZS2 Features: Low Profile Mounting: SMD Size: Rectangular - 0.106" L x 0.087" W (2.70mm x 2.20mm) Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Capacitance Range: 3.5 ~ 10pF Categories: Capacitors Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TZS2Z100A001; TZS2Z100A001B00; TZY2Z100A001R00; Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - TZS2Z100A001R00 - 1275206-TZS2Z100A001R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZS2Z100A001R00
1275206-TZS2Z100A001R00
Trimmers, Variable Capacitors - TZS2Z100A001R00 1275206-TZS2Z100A001R00
Manufacturer: Murata Electronics North America Win Source Part Number: 1275206-TZS2Z100A001 R00 Series: TZS2 Features: Low Profile Mounting: SMD Size: Rectangular - 0.106" L x 0.087" W (2.70mm x 2.20mm) Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Capacitance Range: 3.5 ~ 10pF Categories: Capacitors Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TZS2Z100A001; TZS2Z100A001B00; TZY2Z100A001R00; Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1275206-TZS2Z100A001R00
Series: TZS2
Features: Low Profile
Mounting: SMD
Size: Rectangular - 0.106" L x 0.087" W (2.70mm x 2.20mm)
Adjustment Type: Top Adjustment
Part Status: Obsolete(EOL)
Capacitance Range: 3.5 ~ 10pF
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.039" (1.00mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): TZS2Z100A001; TZS2Z100A001B00; TZY2Z100A001R00;
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10PF 25V Capacitor
65-TZS2Z100A001R00
SMD 10PF 25V Capacitor 65-TZS2Z100A001R00
CAP TRIMMER 3.5-10PF 25V SMD Product overview: TZS2Z100A001R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZS2Z100A001R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 3.5-10PF 25V SMD Product overview: TZS2Z100A001R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZS2Z100A001R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZS2Z100A001R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZS2Z100A001R00
Trimmers, Variable Capacitors TZS2Z100A001R00
CAP TRIMMER 3.5-10PF 25V SMD

CAP TRIMMER 3.5-10PF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1275206-TZS2Z100A001R00 65-TZS2Z100A001R00 TZS2Z100A001R00
Product Name Trimmers, Variable Capacitors - TZS2Z100A001R00 SMD 10PF 25V Capacitor Trimmers, Variable Capacitors
Capacitance Range 3.50E-6 to 1.00E-5 microF 3.50E-6 to 1.00E-5 microF
WVDC 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28A - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers