Murata Electronics Trimmers, Variable Capacitors TZS2Z100A001B00

Description
3.5 ~ 10pF Trimmer Capacitor 25V Top Surface Mount
Request a Quote Datasheet
Description
3.5 ~ 10pF Trimmer Capacitor 25V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 490-7158-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-7158-ND
Trimmers, Variable Capacitors 490-7158-ND
3.5 ~ 10pF Trimmer Capacitor 25V Top Surface Mount

3.5 ~ 10pF Trimmer Capacitor 25V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - TZS2Z100A001B00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZS2Z100A001B00
Trimmers, Variable Capacitors TZS2Z100A001B00
CAP TRIMMER 3.5-10PF 25V SMD

CAP TRIMMER 3.5-10PF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 490-7158-ND TZS2Z100A001B00
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Capacitance Type Variable Variable
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details