Murata Electronics Trimmers, Variable Capacitors - TZC3Z060AA01R00 TZC3Z060AA01R00

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 901602-TZC3Z060AA01R 00 Series: TZC3 Operating Temperature Range: -25°C ~ 85°C Features: 2 ~ 6pF Trimmer Capacitor 100 V Top Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TZC3Z060 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8532.30.0010
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 901602-TZC3Z060AA01R 00 Series: TZC3 Operating Temperature Range: -25°C ~ 85°C Features: 2 ~ 6pF Trimmer Capacitor 100 V Top Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TZC3Z060 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8532.30.0010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TZC3Z060AA01R00 is a ceramic trimmer capacitor manufactured by Lingto Electronic Limited. It features a capacitance range of 2 to 6 picofarads and is rated for a voltage of 100V. This component is compliant with EU RoHS standards, indicating it is free from hazardous substances. The product is designed for surface mount applications, making it suitable for compact electronic devices. It is produced in an ISO9001 certified facility, ensuring adherence to quality management standards. The trimmer capacitor is ideal for applications requiring precise tuning and adjustment of capacitance values.

Datasheet Summary
Powered by GS/AI

The TZC3Z060AA01R00 is a ceramic trimmer capacitor manufactured by Lingto Electronic Limited. It features a capacitance range of 2 to 6 picofarads and is rated for a voltage of 100V. This component is compliant with EU RoHS standards, indicating it is free from hazardous substances. The product is designed for surface mount applications, making it suitable for compact electronic devices. It is produced in an ISO9001 certified facility, ensuring adherence to quality management standards. The trimmer capacitor is ideal for applications requiring precise tuning and adjustment of capacitance values.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - TZC3Z060AA01R00 - 901602-TZC3Z060AA01R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZC3Z060AA01R00
901602-TZC3Z060AA01R00
Trimmers, Variable Capacitors - TZC3Z060AA01R00 901602-TZC3Z060AA01R00
Manufacturer: Murata Electronics North America Win Source Part Number: 901602-TZC3Z060AA01R 00 Series: TZC3 Operating Temperature Range: -25°C ~ 85°C Features: 2 ~ 6pF Trimmer Capacitor 100 V Top Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TZC3Z060 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8532.30.0010

Manufacturer: Murata Electronics North America
Win Source Part Number: 901602-TZC3Z060AA01R00
Series: TZC3
Operating Temperature Range: -25°C ~ 85°C
Features: 2 ~ 6pF Trimmer Capacitor 100 V Top Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TZC3Z060
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8532.30.0010

Buy Now Datasheet
SMD 6PF 100V Capacitor - 65-TZC3Z060AA01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6PF 100V Capacitor
65-TZC3Z060AA01R00
SMD 6PF 100V Capacitor 65-TZC3Z060AA01R00
CAP TRIMMER 2-6PF 100V SMD Product overview: TZC3Z060AA01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3Z060AA01R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 2-6PF 100V SMD Product overview: TZC3Z060AA01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3Z060AA01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZC3Z060AA01R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZC3Z060AA01R00
Trimmers, Variable Capacitors TZC3Z060AA01R00
CAP TRIMMER 2-6PF 100V SMD

CAP TRIMMER 2-6PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 901602-TZC3Z060AA01R00 65-TZC3Z060AA01R00 TZC3Z060AA01R00
Product Name Trimmers, Variable Capacitors - TZC3Z060AA01R00 SMD 6PF 100V Capacitor Trimmers, Variable Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor
WVDC 100 volts
WVAC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details