Murata Power Solutions 6pF 100V Capacitor TZC3Z060A110B00

Description
Cap Trimmer Ceramic 2/6pF 100V NPO±300 ppm/°C 0% to 50% Top Adj 85°C Bulk Product overview: TZC3Z060A110B00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6pF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3Z060A110B00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Trimmer Ceramic 2/6pF 100V NPO±300 ppm/°C 0% to 50% Top Adj 85°C Bulk Product overview: TZC3Z060A110B00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6pF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3Z060A110B00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6pF 100V Capacitor
65-TZC3Z060A110B00
6pF 100V Capacitor 65-TZC3Z060A110B00
Cap Trimmer Ceramic 2/6pF 100V NPO±300 ppm/°C 0% to 50% Top Adj 85°C Bulk Product overview: TZC3Z060A110B00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6pF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3Z060A110B00 can be used for catalog matching and distributor lookup.

Cap Trimmer Ceramic 2/6pF 100V NPO±300 ppm/°C 0% to 50% Top Adj 85°C Bulk Product overview: TZC3Z060A110B00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6pF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3Z060A110B00 can be used for catalog matching and distributor lookup.

Supplier's Site
Trimmers, Variable Capacitors - TZC3Z060A110B00 - 1101729-TZC3Z060A110B00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZC3Z060A110B00
1101729-TZC3Z060A110B00
Trimmers, Variable Capacitors - TZC3Z060A110B00 1101729-TZC3Z060A110B00
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101729-TZC3Z060A110 B00 Packaging: Bulk Color: Blue Features: General Purpose Termination: SMD/SMT Voltage Rating: 100 V Length: 4.4958 mm Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Capacitance: 6 pF Tolerance: 50 % Temperature Coefficient: 300 ppm/°C Test Frequency: 1 MHz Thickness: 1.6 mm Dielectric Material: Ceramic Composition: Ceramic Height: 1.6002 mm Material: Ceramic Weight: 50 mg Width: 3.2004 mm Categories: Trimmers,Variable Capacitors Alternative Parts (Cross-Reference): TZB4Z060AB10R00TZC3Z 060A110B00.; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101729-TZC3Z060A110B00
Packaging: Bulk
Color: Blue
Features: General Purpose
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 4.4958 mm
Height - Seated (Max): 1.7018 mm
Mounting: SMD (SMT)
Capacitance: 6 pF
Tolerance: 50 %
Temperature Coefficient: 300 ppm/°C
Test Frequency: 1 MHz
Thickness: 1.6 mm
Dielectric Material: Ceramic
Composition: Ceramic
Height: 1.6002 mm
Material: Ceramic
Weight: 50 mg
Width: 3.2004 mm
Categories: Trimmers,Variable Capacitors
Alternative Parts (Cross-Reference): TZB4Z060AB10R00TZC3Z060A110B00.;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 65-TZC3Z060A110B00 1101729-TZC3Z060A110B00
Product Name 6pF 100V Capacitor Trimmers, Variable Capacitors - TZC3Z060A110B00
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.00E-6 microF 6.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details