Murata Power Solutions Capacitor Trimmer 6.5Pf-30Pf, 100V, Smd +50 -0%; Minimum Trimmer Capacitance Murata TZC3P300A110B00

Description
CAPACITOR TRIMMER 6.5PF-30PF, 100V, SMD +50 -0%; Minimum Trimmer Capacitance:6.5pF; Maximum Trimmer Capacitance:30pF; Voltage(DC):100V; Capacitance Tolerance:0%, +50%; Capacitor Mounting:Surface Mount; Capacitor Case / Package:SMD RoHS Compliant: Yes
Description
CAPACITOR TRIMMER 6.5PF-30PF, 100V, SMD +50 -0%; Minimum Trimmer Capacitance:6.5pF; Maximum Trimmer Capacitance:30pF; Voltage(DC):100V; Capacitance Tolerance:0%, +50%; Capacitor Mounting:Surface Mount; Capacitor Case / Package:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Trimmer 6.5Pf-30Pf, 100V, Smd +50 -0%; Minimum Trimmer Capacitance Murata - 98K1949 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Trimmer 6.5Pf-30Pf, 100V, Smd +50 -0%; Minimum Trimmer Capacitance Murata
98K1949
Capacitor Trimmer 6.5Pf-30Pf, 100V, Smd +50 -0%; Minimum Trimmer Capacitance Murata 98K1949
CAPACITOR TRIMMER 6.5PF-30PF, 100V, SMD +50 -0%; Minimum Trimmer Capacitance:6.5pF; Maximum Trimmer Capacitance:30pF; Voltage(DC):100V; Capacitance Tolerance:0%, +50%; Capacitor Mounting:Surface Mount; Capacitor Case / Package:SMD RoHS Compliant: Yes

CAPACITOR TRIMMER 6.5PF-30PF, 100V, SMD +50 -0%; Minimum Trimmer Capacitance:6.5pF; Maximum Trimmer Capacitance:30pF; Voltage(DC):100V; Capacitance Tolerance:0%, +50%; Capacitor Mounting:Surface Mount; Capacitor Case / Package:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98K1949
Product Name Capacitor Trimmer 6.5Pf-30Pf, 100V, Smd +50 -0%; Minimum Trimmer Capacitance Murata
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details