Murata Electronics Trimmers, Variable Capacitors - TZC3P200A310R00 TZC3P200A310R00

Description
Manufacturer: Murata Electronics Win Source Part Number: 810922-TZC3P200A310R 00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 100V Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 5 ~ 20pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Maximum): 0.067" (1.70mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Q at Freq: 300 at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 810922-TZC3P200A310R 00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 100V Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 5 ~ 20pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Maximum): 0.067" (1.70mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Q at Freq: 300 at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - TZC3P200A310R00 - 810922-TZC3P200A310R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZC3P200A310R00
810922-TZC3P200A310R00
Trimmers, Variable Capacitors - TZC3P200A310R00 810922-TZC3P200A310R00
Manufacturer: Murata Electronics Win Source Part Number: 810922-TZC3P200A310R 00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 100V Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 5 ~ 20pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Maximum): 0.067" (1.70mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Q at Freq: 300 at 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 810922-TZC3P200A310R00
Packaging: Reel
Mounting Style: SMD
Features: General Purpose
Voltage - Rated: 100V
Dielectric Material: Ceramic
Adjustment Type: Top
Capacitance Range: 5 ~ 20pF
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum): 0.067" (1.70mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Q at Freq: 300 at 1MHz

Buy Now
Singapore, Singapore
SMD 20PF 100V Capacitor
65-TZC3P200A310R00
SMD 20PF 100V Capacitor 65-TZC3P200A310R00
CAP TRIMMER 5-20PF 100V SMD Product overview: TZC3P200A310R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3P200A310R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 5-20PF 100V SMD Product overview: TZC3P200A310R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3P200A310R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 490-1993-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-1993-2-ND
Trimmers, Variable Capacitors 490-1993-2-ND
5 ~ 20pF Trimmer Capacitor 100V Top Surface Mount

5 ~ 20pF Trimmer Capacitor 100V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - TZC3P200A310R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZC3P200A310R00
Trimmers, Variable Capacitors TZC3P200A310R00
CAP TRIMMER 5-20PF 100V SMD

CAP TRIMMER 5-20PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 810922-TZC3P200A310R00 65-TZC3P200A310R00 490-1993-2-ND TZC3P200A310R00
Product Name Trimmers, Variable Capacitors - TZC3P200A310R00 SMD 20PF 100V Capacitor Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 5.00E-6 to 2.00E-5 microF 5.00E-6 to 2.00E-5 microF 5.00E-6 to 2.00E-5 microF
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers