Murata Power Solutions SMD 20PF 100V Capacitor TZC3P200A110B00

Description
CAP TRIMMER 5-20PF 100V SMD Product overview: TZC3P200A110B00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3P200A110B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TRIMMER 5-20PF 100V SMD Product overview: TZC3P200A110B00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3P200A110B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20PF 100V Capacitor
65-TZC3P200A110B00
SMD 20PF 100V Capacitor 65-TZC3P200A110B00
CAP TRIMMER 5-20PF 100V SMD Product overview: TZC3P200A110B00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3P200A110B00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 5-20PF 100V SMD Product overview: TZC3P200A110B00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3P200A110B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 490-7154-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-7154-ND
Trimmers, Variable Capacitors 490-7154-ND
5 ~ 20pF Trimmer Capacitor 100V Top Surface Mount

5 ~ 20pF Trimmer Capacitor 100V Top Surface Mount

Buy Now Datasheet
Capacitors - Trimmers, Variable Capacitors - 1101728-TZC3P200A110B00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1101728-TZC3P200A110B00
Capacitors - Trimmers, Variable Capacitors 1101728-TZC3P200A110B00
Win Source Part Number: 1101728-TZC3P200A110 B00 Category: Capacitors>Trimmers, Variable Capacitors Series: TZC3 Features: General Purpose Package: Bulk Height - Seated (Max): 0.067" (1.70mm) Standard Package: 500 Mounting: SMD (SMT) Voltage - Rated: 100 V Q @ Freq: 300 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 5 ~ 20pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Alternative Parts (Cross-Reference): TZC3P300A110B00; TZB4P400AB10R00; TZC3Z060A110R00; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0010 Mfr: Murata Electronics Other Names: 490-7154,TZC3P200A11 0B00-ND Base Product Number: TZC3P200 Product Status: Obsolete

Win Source Part Number: 1101728-TZC3P200A110B00
Category: Capacitors>Trimmers, Variable Capacitors
Series: TZC3
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Rated: 100 V
Q @ Freq: 300 @ 1MHz
Dielectric Material: Ceramic
Adjustment Type: Top
Capacitance Range: 5 ~ 20pF
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Alternative Parts (Cross-Reference): TZC3P300A110B00; TZB4P400AB10R00; TZC3Z060A110R00;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0010
Mfr: Murata Electronics
Other Names: 490-7154,TZC3P200A110B00-ND
Base Product Number: TZC3P200
Product Status: Obsolete

Buy Now Datasheet
Trimmers, Variable Capacitors - TZC3P200A110B00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZC3P200A110B00
Trimmers, Variable Capacitors TZC3P200A110B00
CAP TRIMMER 5-20PF 100V SMD

CAP TRIMMER 5-20PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 65-TZC3P200A110B00 490-7154-ND 1101728-TZC3P200A110B00 TZC3P200A110B00
Product Name SMD 20PF 100V Capacitor Trimmers, Variable Capacitors Capacitors - Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011345 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details