Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Part Status: Obsolete
Capacitance Range: 1.5 ~ 5pF
Adjustment Type: Side Adjustment
Voltage - Rated: 1.3VDC
Dielectric Material: Polypropylene (PP)
Q @ Freq: 11 @ 300MHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Life Cycle Stage | PhaseOut; Obsolete |