Murata Electronics SMD 50PF 50V Capacitor TZB4R500AA10R00

Description
CAP TRIMMER 7-50PF 50V SMD Product overview: TZB4R500AA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4R500AA10R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TRIMMER 7-50PF 50V SMD Product overview: TZB4R500AA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4R500AA10R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50PF 50V Capacitor
65-TZB4R500AA10R00
SMD 50PF 50V Capacitor 65-TZB4R500AA10R00
CAP TRIMMER 7-50PF 50V SMD Product overview: TZB4R500AA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4R500AA10R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 7-50PF 50V SMD Product overview: TZB4R500AA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4R500AA10R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 490-1982-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-1982-2-ND
Trimmers, Variable Capacitors 490-1982-2-ND
7 ~ 50pF Trimmer Capacitor 50V Top Surface Mount

7 ~ 50pF Trimmer Capacitor 50V Top Surface Mount

Buy Now Datasheet
Capacitors - Trimmers, Variable Capacitors - 1190297-TZB4R500AA10R00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1190297-TZB4R500AA10R00
Capacitors - Trimmers, Variable Capacitors 1190297-TZB4R500AA10R00
Win Source Part Number: 1190297-TZB4R500AA10 R00 Category: Capacitors>Trimmers, Variable Capacitors Series: TZB4 Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.126" (3.20mm) Standard Package: 500 Mounting: SMD (SMT) Voltage - Rated: 50 V Q @ Freq: 300 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 7 ~ 50pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Mfr: Murata Electronics Other Names: Q8655239A,490-1982-2 ,490-1982-1,490-1982 -6 Base Product Number: TZB4R500 Product Status: Obsolete

Win Source Part Number: 1190297-TZB4R500AA10R00
Category: Capacitors>Trimmers, Variable Capacitors
Series: TZB4
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Rated: 50 V
Q @ Freq: 300 @ 1MHz
Dielectric Material: Ceramic
Adjustment Type: Top
Capacitance Range: 7 ~ 50pF
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0090
Mfr: Murata Electronics
Other Names: Q8655239A,490-1982-2,490-1982-1,490-1982-6
Base Product Number: TZB4R500
Product Status: Obsolete

Buy Now Datasheet
Trimmers, Variable Capacitors - TZB4R500AA10R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmers, Variable Capacitors
TZB4R500AA10R00
Trimmers, Variable Capacitors TZB4R500AA10R00
CAP TRIMMER 7-50PF 50V SMD

CAP TRIMMER 7-50PF 50V SMD

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZB4R500AA10R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZB4R500AA10R00
Trimmers, Variable Capacitors TZB4R500AA10R00
CAP TRIMMER 7-50PF 50V SMD

CAP TRIMMER 7-50PF 50V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 65-TZB4R500AA10R00 490-1982-2-ND 1190297-TZB4R500AA10R00 TZB4R500AA10R00 TZB4R500AA10R00
Product Name SMD 50PF 50V Capacitor Trimmers, Variable Capacitors Capacitors - Trimmers, Variable Capacitors Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details