Murata Electronics Trimmers, Variable Capacitors TZB4R200EB10R00

Description
CAP TRIMMER 4.5-20PF 100V SMD
Description
CAP TRIMMER 4.5-20PF 100V SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The TZB4R200EB10R00 is a ceramic trimmer capacitor designed for surface mount applications. It has a capacitance range of 4.5 to 20 picofarads and a voltage rating of 100 volts. This component is compliant with EU RoHS standards, indicating it meets environmental regulations regarding hazardous substances. The product is manufactured in an ISO9001 certified facility, ensuring adherence to quality management standards. It is suitable for applications requiring precise capacitance adjustments in electronic circuits.

Datasheet Summary
Powered by GS/AI

The TZB4R200EB10R00 is a ceramic trimmer capacitor designed for surface mount applications. It has a capacitance range of 4.5 to 20 picofarads and a voltage rating of 100 volts. This component is compliant with EU RoHS standards, indicating it meets environmental regulations regarding hazardous substances. The product is manufactured in an ISO9001 certified facility, ensuring adherence to quality management standards. It is suitable for applications requiring precise capacitance adjustments in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - TZB4R200EB10R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZB4R200EB10R00
Trimmers, Variable Capacitors TZB4R200EB10R00
CAP TRIMMER 4.5-20PF 100V SMD

CAP TRIMMER 4.5-20PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number TZB4R200EB10R00
Product Name Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details