Murata Electronics RF and Wireless - RF Receivers TZB4R200EA10R00

Description
Manufacturer: AMIS Category: RF and Wireless>RF Receivers Packaging: Bulk Part Status: Obsolete Capacitance Range: 1.5 ~ 5pF Adjustment Type: Adjustable Voltage - Rated: 6.3V Dielectric Material: Polyester, Metallized Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless>RF Receivers Packaging: Bulk Part Status: Obsolete Capacitance Range: 1.5 ~ 5pF Adjustment Type: Adjustable Voltage - Rated: 6.3V Dielectric Material: Polyester, Metallized Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receivers
RF and Wireless - RF Receivers
Manufacturer: AMIS Category: RF and Wireless>RF Receivers Packaging: Bulk Part Status: Obsolete Capacitance Range: 1.5 ~ 5pF Adjustment Type: Adjustable Voltage - Rated: 6.3V Dielectric Material: Polyester, Metallized Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: RF and Wireless>RF Receivers
Packaging: Bulk
Part Status: Obsolete
Capacitance Range: 1.5 ~ 5pF
Adjustment Type: Adjustable
Voltage - Rated: 6.3V
Dielectric Material: Polyester, Metallized
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Name RF and Wireless - RF Receivers
Unlock Full Specs
to access all available technical data