Murata Electronics Trimmers, Variable Capacitors TZB4R200BA10R01

Description
CAP TRIMMER 4.5-20PF 100V SMD
Description
CAP TRIMMER 4.5-20PF 100V SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The TZB4R200BA10R01 is a ceramic trimmer capacitor manufactured by Lingto Electronic Limited. It features a capacitance range of 4.5 to 20 picofarads (pF) and is rated for a voltage of 100 volts (V). This component is designed for surface mount device (SMD) applications, making it suitable for compact electronic designs. The product is compliant with EU RoHS regulations, indicating that it meets environmental standards regarding hazardous substances. The manufacturing process does not involve ozone-depleting chemicals, ensuring a lower environmental impact. This trimmer capacitor is ideal for applications requiring precise capacitance adjustments in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The TZB4R200BA10R01 is a ceramic trimmer capacitor manufactured by Lingto Electronic Limited. It features a capacitance range of 4.5 to 20 picofarads (pF) and is rated for a voltage of 100 volts (V). This component is designed for surface mount device (SMD) applications, making it suitable for compact electronic designs. The product is compliant with EU RoHS regulations, indicating that it meets environmental standards regarding hazardous substances. The manufacturing process does not involve ozone-depleting chemicals, ensuring a lower environmental impact. This trimmer capacitor is ideal for applications requiring precise capacitance adjustments in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - TZB4R200BA10R01 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZB4R200BA10R01
Trimmers, Variable Capacitors TZB4R200BA10R01
CAP TRIMMER 4.5-20PF 100V SMD

CAP TRIMMER 4.5-20PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number TZB4R200BA10R01
Product Name Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details