Murata Power Solutions Trimmers, Variable Capacitors TZB4P300BB10R00

Description
6.5 ~ 30pF Trimmer Capacitor 100V Top Surface Mount
Request a Quote Datasheet
Description
6.5 ~ 30pF Trimmer Capacitor 100V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 490-7142-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-7142-2-ND
Trimmers, Variable Capacitors 490-7142-2-ND
6.5 ~ 30pF Trimmer Capacitor 100V Top Surface Mount

6.5 ~ 30pF Trimmer Capacitor 100V Top Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 30PF 100V Capacitor
65-TZB4P300BB10R00
SMD 30PF 100V Capacitor 65-TZB4P300BB10R00
CAP TRIMMER 6.5-30PF 100V SMD Product overview: TZB4P300BB10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 30PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4P300BB10R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 6.5-30PF 100V SMD Product overview: TZB4P300BB10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 30PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4P300BB10R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Trimmers, Variable Capacitors - 1178794-TZB4P300BB10R00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1178794-TZB4P300BB10R00
Capacitors - Trimmers, Variable Capacitors 1178794-TZB4P300BB10R00
Win Source Part Number: 1178794-TZB4P300BB10 R00 Category: Capacitors>Trimmers, Variable Capacitors Series: TZB4 Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.126" (3.20mm) Standard Package: 500 Mounting: SMD (SMT) Voltage - Rated: 100 V Q @ Freq: 300 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 6.5 ~ 30pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0010 Mfr: Murata Electronics Other Names: 490-7142-2,490-7142- 1,490-7142,TZB4P300B B10R00-ND,490-7142-N D,490-7142-6 Base Product Number: TZB4P300 Product Status: Obsolete

Win Source Part Number: 1178794-TZB4P300BB10R00
Category: Capacitors>Trimmers, Variable Capacitors
Series: TZB4
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Rated: 100 V
Q @ Freq: 300 @ 1MHz
Dielectric Material: Ceramic
Adjustment Type: Top
Capacitance Range: 6.5 ~ 30pF
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0010
Mfr: Murata Electronics
Other Names: 490-7142-2,490-7142-1,490-7142,TZB4P300BB10R00-ND,490-7142-ND,490-7142-6
Base Product Number: TZB4P300
Product Status: Obsolete

Buy Now Datasheet
Trimmers, Variable Capacitors - TZB4P300BB10R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmers, Variable Capacitors
TZB4P300BB10R00
Trimmers, Variable Capacitors TZB4P300BB10R00
CAP TRIMMER 6.5-30PF 100V SMD

CAP TRIMMER 6.5-30PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-7142-2-ND 65-TZB4P300BB10R00 1178794-TZB4P300BB10R00 TZB4P300BB10R00
Product Name Trimmers, Variable Capacitors SMD 30PF 100V Capacitor Capacitors - Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Capacitance Type Variable Variable
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Thin Film Capacitors - 1761-CSA-200-30X30X5-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details