Manufacturer: Murata Electronics North America
Win Source Part Number: 123105-TXC101
Packaging: Reel - TR
Applications: General Data Transfer
Frequency: 300MHz to 1GHz
Power - Output: 3dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 512kbps
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 13mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.2 V to 5.4 V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
RF TX IC FSK 300MHZ-1GHZ 16TSSOP Product overview: TXC101 from Murata Electronics is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 1GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 300MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TXC101 can be used for catalog matching and distributor lookup.
"RF Transmitter FSK, OOK 300MHz ~ 1GHz 3dBm 512kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"
RF TX IC FSK 300MHZ-1GHZ 16TSSOP
RF Transmitter FSK, OOK 300MHz ~ 1GHz 3dBm 512kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 123105-TXC101 | 871-TXC101 | 583-1098-2-ND | TXC101 | TXC101 |
| Product Name | RF Transmitters - TXC101 | 300MHZ 1GHZ Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Output Power | 3 dBm | 3 dBm | 3 dBm | 3 dBm | |
| Operating Frequency | 300 to 1000 MHz | 300 to 1000 MHz | 300 to 1000 MHz | 300 to 1000 MHz | |
| Supply Voltage | 2.2 to 5.4 volts | 2.2 to 5.4 volts | 5.4 to 2.2 volts | 2.2 to 5.4 volts | |
| Applications | General Data Transfer | Mobile / Wireless Systems | General Data Transfer |