Murata Power Solutions Power Supplies Board Mount DCDC Converters - TWR-5/3-12/300-D24-C TWR-5/3-12/300-D24-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1275082-TWR-5/3-12/3 00-D24-C Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -12V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-DIP Module Current - Output (Maximum): 3A, 300mA, 300mA Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Power (W): 22W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.49" H (50.8mm x 25.4mm x 12.5mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1275082-TWR-5/3-12/3 00-D24-C Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -12V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-DIP Module Current - Output (Maximum): 3A, 300mA, 300mA Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Power (W): 22W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.49" H (50.8mm x 25.4mm x 12.5mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TWR-5/3-12/300-D24-C
1275082-TWR-5/3-12/300-D24-C
Power Supplies Board Mount DCDC Converters - TWR-5/3-12/300-D24-C 1275082-TWR-5/3-12/300-D24-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1275082-TWR-5/3-12/3 00-D24-C Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -12V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-DIP Module Current - Output (Maximum): 3A, 300mA, 300mA Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Power (W): 22W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.49" H (50.8mm x 25.4mm x 12.5mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1275082-TWR-5/3-12/300-D24-C
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 12V
Voltage - Output 3: -12V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-DIP Module
Current - Output (Maximum): 3A, 300mA, 300mA
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Power (W): 22W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.00" L x 1.00" W x 0.49" H (50.8mm x 25.4mm x 12.5mm)

Buy Now
DC DC Converters - 811-1824-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1824-5-ND
DC DC Converters 811-1824-5-ND
Isolated Module DC DC Converter 3 Output 5V 12V -12V 3A, 300mA, 300mA 18V - 36V Input

Isolated Module DC DC Converter 3 Output 5V 12V -12V 3A, 300mA, 300mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TWR-5/3-12/300-D24-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TWR-5/3-12/300-D24-C
Power Supplies - Board Mount - DC DC Converters TWR-5/3-12/300-D24-C
DC DC CONVERTER 5V +/-12V 22W

DC DC CONVERTER 5V +/-12V 22W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1275082-TWR-5/3-12/300-D24-C 811-1824-5-ND TWR-5/3-12/300-D24-C
Product Name Power Supplies Board Mount DCDC Converters - TWR-5/3-12/300-D24-C DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Number of Outputs 3 #
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS18/24/0.75 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details