Murata Power Solutions Dc-Dc Converter, Iso Pol, 3 O/p, 8W, 1A, 210Ma, 5V, 12V; Power Supply Approvals Murata Power Solutions TWR-5/1000-12/210-D24A-C

Description
DC-DC CONVERTER, ISO POL, 3 O/P, 8W, 1A, 210mA, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 3 O/P, 8W, 1A, 210mA, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 3 O/p, 8W, 1A, 210Ma, 5V, 12V; Power Supply Approvals Murata Power Solutions - 87K5039 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 8W, 1A, 210Ma, 5V, 12V; Power Supply Approvals Murata Power Solutions
87K5039
Dc-Dc Converter, Iso Pol, 3 O/p, 8W, 1A, 210Ma, 5V, 12V; Power Supply Approvals Murata Power Solutions 87K5039
DC-DC CONVERTER, ISO POL, 3 O/P, 8W, 1A, 210mA, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 8W, 1A, 210mA, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87K5039
Product Name Dc-Dc Converter, Iso Pol, 3 O/p, 8W, 1A, 210Ma, 5V, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - N01HP60 - ValueTronics International, Inc.
Acopian Power Supplies
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details