Murata Power Solutions DC DC Converters TWR-3.3/4-15/250-D24-C

Description
Isolated Module DC DC Converter 3 Output 3.3V 15V -15V 4A, 250mA, 250mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 3.3V 15V -15V 4A, 250mA, 250mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1823-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1823-5-ND
DC DC Converters 811-1823-5-ND
Isolated Module DC DC Converter 3 Output 3.3V 15V -15V 4A, 250mA, 250mA 18V - 36V Input

Isolated Module DC DC Converter 3 Output 3.3V 15V -15V 4A, 250mA, 250mA 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TWR-3.3/4-15/250-D24-C
1275081-TWR-3.3/4-15/250-D24-C
Power Supplies Board Mount DCDC Converters - TWR-3.3/4-15/250-D24-C 1275081-TWR-3.3/4-15/250-D24-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1275081-TWR-3.3/4-15 /250-D24-C Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Number of Outputs: 3 Voltage - Output 1: 3.3V Voltage - Output 2: 15V Voltage - Output 3: -15V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-DIP Module Current - Output (Maximum): 4A, 250mA, 250mA Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Power (W): 20W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.49" H (50.8mm x 25.4mm x 12.5mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1275081-TWR-3.3/4-15/250-D24-C
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Number of Outputs: 3
Voltage - Output 1: 3.3V
Voltage - Output 2: 15V
Voltage - Output 3: -15V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-DIP Module
Current - Output (Maximum): 4A, 250mA, 250mA
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Power (W): 20W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.00" L x 1.00" W x 0.49" H (50.8mm x 25.4mm x 12.5mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - TWR-3.3/4-15/250-D24-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TWR-3.3/4-15/250-D24-C
Power Supplies - Board Mount - DC DC Converters TWR-3.3/4-15/250-D24-C
DC DC CONVERTER 3.3V +/-15V 20W

DC DC CONVERTER 3.3V +/-15V 20W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1823-5-ND 1275081-TWR-3.3/4-15/250-D24-C TWR-3.3/4-15/250-D24-C
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - TWR-3.3/4-15/250-D24-C Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.2500 to 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details