Murata Electronics RF Transceiver ICs - TR8000 TR8000

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 043337-TR8000 Packaging: Cut Reel Type: TxRx Only Frequency: 916MHz Power - Output: 10dBm Sensitivity: -108dBm Data Rate (Max): 115.2kbps Current - Receiving: 4.2mA to 4.3mA RF Family/Standard: General ISM Modulation: ASK, OOK Current - Transmitting: 32mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: SM3-20H Supply Voltage - Operating: 2.2 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 043337-TR8000 Packaging: Cut Reel Type: TxRx Only Frequency: 916MHz Power - Output: 10dBm Sensitivity: -108dBm Data Rate (Max): 115.2kbps Current - Receiving: 4.2mA to 4.3mA RF Family/Standard: General ISM Modulation: ASK, OOK Current - Transmitting: 32mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: SM3-20H Supply Voltage - Operating: 2.2 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TR8000 - 043337-TR8000 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TR8000
043337-TR8000
RF Transceiver ICs - TR8000 043337-TR8000
Manufacturer: Murata Electronics North America Win Source Part Number: 043337-TR8000 Packaging: Cut Reel Type: TxRx Only Frequency: 916MHz Power - Output: 10dBm Sensitivity: -108dBm Data Rate (Max): 115.2kbps Current - Receiving: 4.2mA to 4.3mA RF Family/Standard: General ISM Modulation: ASK, OOK Current - Transmitting: 32mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: SM3-20H Supply Voltage - Operating: 2.2 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 043337-TR8000
Packaging: Cut Reel
Type: TxRx Only
Frequency: 916MHz
Power - Output: 10dBm
Sensitivity: -108dBm
Data Rate (Max): 115.2kbps
Current - Receiving: 4.2mA to 4.3mA
RF Family/Standard: General ISM
Modulation: ASK, OOK
Current - Transmitting: 32mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: SM3-20H
Supply Voltage - Operating: 2.2 V to 3.7 V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - TR8000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
TR8000
RF and Wireless - RF Transceiver ICs TR8000
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 043337-TR8000 TR8000
Product Name RF Transceiver ICs - TR8000 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 916 MHz 916 MHz
Sensitivity -108 dBm -108 dBm
Output Power 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details