Murata Electronics RF Transceiver ICs TR1001

Description
IC RF TxRx Only General ISM < 1GHz 868MHz 20-SMD Module
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 868MHz 20-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 583-1180-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
583-1180-2-ND
RF Transceiver ICs 583-1180-2-ND
IC RF TxRx Only General ISM < 1GHz 868MHz 20-SMD Module

IC RF TxRx Only General ISM < 1GHz 868MHz 20-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 583-1180-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 868 MHz
Data Rate 115 kbps
Bias Current 1.8 to 3.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210SQ-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Receivers - 336-4347-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers