Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099468-TK65933MTL
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 275 Hz
Categories: OEM Parts(T-Z)
Case / Package: SOT-23-6
Operating Supply Current: 200 µA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Yes
RoHS: Non-Compliant
Min Operating Temperature: -30 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099468-TK65933MTL |
| Product Name | OEM Parts - OEM Parts (T - Z) - TK65933MTL |