Switching Regulator IC Output SOT-23L-6
Manufacturer: Toko America Inc.
Win Source Part Number: 056265-TK65025MTL
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 83kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: SOT-23L-6
Purpose: Step-Up
Maximum Input Voltage: 1.6V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG BOOST 3V 4MA SOT23L
Switching Regulator IC Output SOT-23L-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TK65025CT-ND | 056265-TK65025MTL | TK65025MTL | TK65025MTL |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TK65025MTL | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT23; Other; SOT-23L-6 | SOT23; Other; SOT-23L-6 | SOT23 | SOT23; Other; SOT-23L-6 |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed; Fixed | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |