Murata Electronics 3V 0.1A LDO Voltage Regulator IC TK11530MTL

Description
IC REG LDO 3V 0.1A 8SOP Product overview: TK11530MTL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11530MTL can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LDO 3V 0.1A 8SOP Product overview: TK11530MTL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11530MTL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.1A LDO Voltage Regulator IC
699-TK11530MTL
3V 0.1A LDO Voltage Regulator IC 699-TK11530MTL
IC REG LDO 3V 0.1A 8SOP Product overview: TK11530MTL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11530MTL can be used for catalog matching and distributor lookup.

IC REG LDO 3V 0.1A 8SOP Product overview: TK11530MTL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11530MTL can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 056264-TK11530MTL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
056264-TK11530MTL
Integrated Circuits(ICs) 056264-TK11530MTL
Manufacturer: Toko America Inc. Win Source Part Number: 056264-TK11530MTL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -30°C ~ 80°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOP Standard Package: 1 Regulator Topology: Positive Fixed Voltage - Output: 3V Current - Output: 100mA Voltage - Dropout (Typical): 0.13V @ 60mA Number of Regulators: 1 Voltage - Input: Up to 16V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Toko America Inc.
Win Source Part Number: 056264-TK11530MTL
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -30°C ~ 80°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOP
Standard Package: 1
Regulator Topology: Positive Fixed
Voltage - Output: 3V
Current - Output: 100mA
Voltage - Dropout (Typical): 0.13V @ 60mA
Number of Regulators: 1
Voltage - Input: Up to 16V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-TK11530MTL 056264-TK11530MTL
Product Name 3V 0.1A LDO Voltage Regulator IC Integrated Circuits(ICs)
Package Type Other; Reel SOIC; Other; 8-SOIC (0.154" 3.90mm Width)
Unlock Full Specs
to access all available technical data