Murata Electronics 3V 0.3A LDO Voltage Regulator IC TK11330CMCL

Description
IC REG LDO 3V 0.3A SOT23L-6 Product overview: TK11330CMCL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11330CMCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3V 0.3A SOT23L-6 Product overview: TK11330CMCL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11330CMCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.3A LDO Voltage Regulator IC
699-TK11330CMCL
3V 0.3A LDO Voltage Regulator IC 699-TK11330CMCL
IC REG LDO 3V 0.3A SOT23L-6 Product overview: TK11330CMCL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11330CMCL can be used for catalog matching and distributor lookup.

IC REG LDO 3V 0.3A SOT23L-6 Product overview: TK11330CMCL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11330CMCL can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TK11330CMCL - 212857-TK11330CMCL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TK11330CMCL
212857-TK11330CMCL
PMIC - PMIC - Voltage Regulators - Linear - TK11330CMCL 212857-TK11330CMCL
Manufacturer: Toko America Inc. Win Source Part Number: 212857-TK11330CMCL Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.235V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23L-6 Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.17V @ 100mA Operating Supply Current: 136μA PSRR: 80dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Toko America Inc.
Win Source Part Number: 212857-TK11330CMCL
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.235V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23L-6
Maximum Input Voltage: 14.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.17V @ 100mA
Operating Supply Current: 136μA
PSRR: 80dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TK11330CMCL 212857-TK11330CMCL
Product Name 3V 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TK11330CMCL
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Cut Reel SOT23; Other; SOT-23L-6
Output Voltage 3 volts 3 volts
IOUT 0.3000 amps 0.3000 amps
Dropout Voltage 0.1700 volts 0.1700 volts
Unlock Full Specs
to access all available technical data