Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148116-TK11330CMCL-
Packaging: Cut Tape (CT)
Number of Regulators: 1
Output Current: 300 mA
Output Voltage: 3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Dropout Voltage: 235 mV
IC Reg Ldo 3V 0.3A SOT23L-6 Product overview: TK11330CMCL-G from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11330CMCL-G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1148116-TK11330CMCL-G | 699-TK11330CMCL-G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TK11330CMCL-G | 3V 0.3A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Package Type | SOT23; Other; SOT-23-6 | Other; Cut Tape (CT) |
| Output Voltage | 3 volts | 3 volts |