IC REG LDO 3V 0.3A SOT23L-6 Product overview: TK11330 from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11330 can be used for catalog matching and distributor lookup.
Manufacturer: Toko America Inc.
Win Source Part Number: 056263-TK11330
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.235V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23L-6
Maximum Input Voltage: 14.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.17V @ 100mA
Operating Supply Current: 136μA
PSRR: 80dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TK11330 | 056263-TK11330 |
| Product Name | 3V 0.3A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TK11330 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Cut Reel | SOT23; Other; SOT-23L-6 |
| Output Voltage | 3 volts | 3 volts |
| IOUT | 0.3000 amps | 0.3000 amps |
| Dropout Voltage | 0.1700 volts | 0.1700 volts |