Murata Electronics HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TK11233CMCL-G TK11233CMCL-G

Description
Manufacturer: Toko America Inc. Win Source Part Number: 093079-TK11233CMCL-G Family Name: TK11233C Introduction Date: April 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toko America Inc. Win Source Part Number: 093079-TK11233CMCL-G Family Name: TK11233C Introduction Date: April 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TK11233CMCL-G - 093079-TK11233CMCL-G - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TK11233CMCL-G
093079-TK11233CMCL-G
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TK11233CMCL-G 093079-TK11233CMCL-G
Manufacturer: Toko America Inc. Win Source Part Number: 093079-TK11233CMCL-G Family Name: TK11233C Introduction Date: April 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Toko America Inc.
Win Source Part Number: 093079-TK11233CMCL-G
Family Name: TK11233C
Introduction Date: April 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 093079-TK11233CMCL-G
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TK11233CMCL-G
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1174-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
6 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2222799P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; UDFN-3030-8
View Details