Murata Electronics 3V 0.2A SOT23 LDO Voltage Regulator IC TK11130CSCL-G

Description
IC REG LDO 3V 0.2A SOT23-5 Product overview: TK11130CSCL-G from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TK11130CSCL-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3V 0.2A SOT23-5 Product overview: TK11130CSCL-G from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TK11130CSCL-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.2A SOT23 LDO Voltage Regulator IC
776-TK11130CSCL-G
3V 0.2A SOT23 LDO Voltage Regulator IC 776-TK11130CSCL-G
IC REG LDO 3V 0.2A SOT23-5 Product overview: TK11130CSCL-G from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TK11130CSCL-G can be used for catalog matching and distributor lookup.

IC REG LDO 3V 0.2A SOT23-5 Product overview: TK11130CSCL-G from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TK11130CSCL-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TK11130CSCL-G - 056262-TK11130CSCL-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TK11130CSCL-G
056262-TK11130CSCL-G
PMIC - PMIC - Voltage Regulators - Linear - TK11130CSCL-G 056262-TK11130CSCL-G
Manufacturer: Toko America Inc. Win Source Part Number: 056262-TK11130CSCL-G Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.35V @ 200mA Operating Supply Current: 1.8mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Toko America Inc.
Win Source Part Number: 056262-TK11130CSCL-G
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 1.8mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TK11130CSCL-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TK11130CSCL-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TK11130CSCL-G
IC REG LDO 3V 0.2A SOT23-5

IC REG LDO 3V 0.2A SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TK11130CSCL-G 056262-TK11130CSCL-G TK11130CSCL-G
Product Name 3V 0.2A SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TK11130CSCL-G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; Cut Tape (CT) SOT23; Other; SOT-23-5
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Low Dropout
Output Polarity Positive
Unlock Full Specs
to access all available technical data