Murata Electronics Integrated Circuits(ICs) TK11125SCL

Description
Manufacturer: Toko America Inc. Win Source Part Number: 217149-TK11125SCL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toko America Inc. Win Source Part Number: 217149-TK11125SCL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 217149-TK11125SCL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
217149-TK11125SCL
Integrated Circuits(ICs) 217149-TK11125SCL
Manufacturer: Toko America Inc. Win Source Part Number: 217149-TK11125SCL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Toko America Inc.
Win Source Part Number: 217149-TK11125SCL
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-TK11125SCL
LDO Voltage Regulator IC 699-TK11125SCL
Linear Voltage Regulator IC Product overview: TK11125SCL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11125SCL can be used for catalog matching and distributor lookup.

Linear Voltage Regulator IC Product overview: TK11125SCL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11125SCL can be used for catalog matching and distributor lookup.

Supplier's Site
LDO Regulator Pos 2.5V 0.1A 5-Pin SOT-23 T/R - TK11125SCL - Karl Kruse GmbH & Co. KG
Kaarst, Germany
LDO Regulator Pos 2.5V 0.1A 5-Pin SOT-23 T/R
TK11125SCL
LDO Regulator Pos 2.5V 0.1A 5-Pin SOT-23 T/R TK11125SCL
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 217149-TK11125SCL 699-TK11125SCL TK11125SCL
Product Name Integrated Circuits(ICs) LDO Voltage Regulator IC LDO Regulator Pos 2.5V 0.1A 5-Pin SOT-23 T/R
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data