Manufacturer: Toko America Inc.
Win Source Part Number: 056261-TK11125CSCL-G
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 1.8mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
IC REG LDO 2.5V 0.2A SOT23-5 Product overview: TK11125CSCL-G from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.2A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.2A, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TK11125CSCL-G can be used for catalog matching and distributor lookup.
IC REG LDO 2.5V 0.2A SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 056261-TK11125CSCL-G | 776-TK11125CSCL-G | TK11125CSCL-G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TK11125CSCL-G | 2.5V 0.2A SOT23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; Cut Tape (CT) | |
| Special Features | Input Overcurrent Protection; Enable |