Murata Electronics Batteries Non-Rechargeable (Primary) SR927

Description
Coin, 9.5mm Silver Oxide 1.55V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 9.5mm Silver Oxide 1.55V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 490-18188-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
490-18188-ND
Batteries Non-Rechargeable (Primary) 490-18188-ND
Coin, 9.5mm Silver Oxide 1.55V Battery Non-Rechargeable (Primary)

Coin, 9.5mm Silver Oxide 1.55V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - 1314314-SR927 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
1314314-SR927
Battery Products - Batteries Non-Rechargeable (Primary) 1314314-SR927
Win Source Part Number: 1314314-SR927 Category: Battery Products>Batteries Non-Rechargeable (Primary) Termination Style: Requires Holder Package: Bulk Standard Package: 2,000 Voltage - Rated: 1.55 V Battery Chemistry: Silver Oxide Battery Cell Size: Coin, 9.5mm Capacity: 60mAh Dimension: 0.37" Dia x 0.11" H (9.5mm x 2.7mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Storage/Refrigeratio n Temperature: 50°F ~ 77°F (10°C ~ 25°C) HTSUS: 8506.80.0000 Mfr: Murata Electronics Other Names: 490-18188,97384163,S R927/8MR1WW Base Product Number: SR RoHS Status: Not applicable

Win Source Part Number: 1314314-SR927
Category: Battery Products>Batteries Non-Rechargeable (Primary)
Termination Style: Requires Holder
Package: Bulk
Standard Package: 2,000
Voltage - Rated: 1.55 V
Battery Chemistry: Silver Oxide
Battery Cell Size: Coin, 9.5mm
Capacity: 60mAh
Dimension: 0.37" Dia x 0.11" H (9.5mm x 2.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Storage/Refrigeration Temperature: 50°F ~ 77°F (10°C ~ 25°C)
HTSUS: 8506.80.0000
Mfr: Murata Electronics
Other Names: 490-18188,97384163,SR927/8MR1WW
Base Product Number: SR
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Batteries Batteries
Product Number 490-18188-ND 1314314-SR927
Product Name Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary)
Primary Batteries SilverOxide
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1432 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details