Murata Power Solutions Power Supplies Board Mount DCDC Converters - SPM25-120-D48P-C SPM25-120-D48P-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 934864-SPM25-120-D48 P-C Series: SPM25 (25W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 2.1A 36V - 75V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: SPM25-120 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 55 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 934864-SPM25-120-D48 P-C Series: SPM25 (25W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 2.1A 36V - 75V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: SPM25-120 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 55 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SPM25-120-D48P-C - 934864-SPM25-120-D48P-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SPM25-120-D48P-C
934864-SPM25-120-D48P-C
Power Supplies Board Mount DCDC Converters - SPM25-120-D48P-C 934864-SPM25-120-D48P-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 934864-SPM25-120-D48 P-C Series: SPM25 (25W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 2.1A 36V - 75V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: SPM25-120 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 55 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 934864-SPM25-120-D48P-C
Series: SPM25 (25W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 2.1A 36V - 75V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: SPM25-120
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 55 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 934864-SPM25-120-D48P-C
Product Name Power Supplies Board Mount DCDC Converters - SPM25-120-D48P-C
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
DC to DC Converter - AAT2510IWP-IE-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
2 suppliers
DC-DC Converters - 1226839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 12 volts
View Details