Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 934863-SPM25-120-D48
Series: SPM25 (25W)
Operating Temperature Range: -45°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 2.1A 36V - 75V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: SPM25-120
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 55 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 934863-SPM25-120-D48N-C |
| Product Name | Power Supplies Board Mount DCDC Converters - SPM25-120-D48N-C |
| Package Type | DIP; Other; 6-DIP Module |