Murata Power Solutions DC DC Converters SPM25-033-D48P-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 7.575A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7.575A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - SPM25-033-D48P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SPM25-033-D48P-C-ND
DC DC Converters SPM25-033-D48P-C-ND
Isolated Module DC DC Converter 1 Output 3.3V 7.575A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 7.575A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM25-033-D48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM25-033-D48P-C
Power Supplies - Board Mount - DC DC Converters SPM25-033-D48P-C
DC DC CONVERTER 3.3V 25W

DC DC CONVERTER 3.3V 25W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 7.575A, 25W; Power Supply Approvals Murata Power Solutions - 19X7300 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 7.575A, 25W; Power Supply Approvals Murata Power Solutions
19X7300
Dc-Dc Converter, Iso Pol, 1O/p, 7.575A, 25W; Power Supply Approvals Murata Power Solutions 19X7300
DC-DC CONVERTER, ISO POL, 1O/P, 7.575A, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.575A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 7.575A, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.575A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SPM25-033-D48P-C-ND SPM25-033-D48P-C 19X7300
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 7.575A, 25W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 7.58 amps 7.58 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227658 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details