Murata Power Solutions Power Supplies - Board Mount - DC DC Converters SPM25-033-D48N-C

Description
Win Source Part Number: 1141106-SPM25-033-D4 8N-C Category: Power Supplies - Board Mount>DC DC Converters Series: SPM25 (25W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 96 Power (Watts): 25 W Control Features: Enable, Active Low Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 7.575A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 89.5% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -45°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.4mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-2914-5 Base Product Number: SPM25-033
Request a Quote Datasheet
Description
Win Source Part Number: 1141106-SPM25-033-D4 8N-C Category: Power Supplies - Board Mount>DC DC Converters Series: SPM25 (25W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 96 Power (Watts): 25 W Control Features: Enable, Active Low Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 7.575A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 89.5% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -45°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.4mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-2914-5 Base Product Number: SPM25-033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1141106-SPM25-033-D48N-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1141106-SPM25-033-D48N-C
Power Supplies - Board Mount - DC DC Converters 1141106-SPM25-033-D48N-C
Win Source Part Number: 1141106-SPM25-033-D4 8N-C Category: Power Supplies - Board Mount>DC DC Converters Series: SPM25 (25W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 96 Power (Watts): 25 W Control Features: Enable, Active Low Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 7.575A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 89.5% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -45°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.4mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-2914-5 Base Product Number: SPM25-033

Win Source Part Number: 1141106-SPM25-033-D48N-C
Category: Power Supplies - Board Mount>DC DC Converters
Series: SPM25 (25W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 96
Power (Watts): 25 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 7.575A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 89.5%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -45°C ~ 85°C
Dimension: 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-2914-5
Base Product Number: SPM25-033

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1141106-SPM25-033-D48N-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 25A Step-Down DC-DC Converter IC - 739-21-0065PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details