Murata Power Solutions DC DC Converters SPM15-150-Q48P-C

Description
Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - SPM15-150-Q48P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SPM15-150-Q48P-C-ND
DC DC Converters SPM15-150-Q48P-C-ND
Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM15-150-Q48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM15-150-Q48P-C
Power Supplies - Board Mount - DC DC Converters SPM15-150-Q48P-C
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 1.1A, 16.5W; Power Supply Approvals Murata Power Solutions - 19X7297 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 1.1A, 16.5W; Power Supply Approvals Murata Power Solutions
19X7297
Dc-Dc Converter, Iso Pol, 1O/p, 1.1A, 16.5W; Power Supply Approvals Murata Power Solutions 19X7297
DC-DC CONVERTER, ISO POL, 1O/P, 1.1A, 16.5W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:16.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 1.1A, 16.5W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:16.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SPM15-150-Q48P-C-ND SPM15-150-Q48P-C 19X7297
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 1.1A, 16.5W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.1 amps 1.1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2334-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers