Murata Power Solutions DC DC Converters SPM15-150-Q48-C

Description
Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - SPM15-150-Q48-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SPM15-150-Q48-C-ND
DC DC Converters SPM15-150-Q48-C-ND
Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 1.1A, 16.5W; Power Supply Approvals Murata Power Solutions - 19X7295 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 1.1A, 16.5W; Power Supply Approvals Murata Power Solutions
19X7295
Dc-Dc Converter, Iso Pol, 1O/p, 1.1A, 16.5W; Power Supply Approvals Murata Power Solutions 19X7295
DC-DC CONVERTER, ISO POL, 1O/P, 1.1A, 16.5W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:16.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 1.1A, 16.5W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:16.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM15-150-Q48-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM15-150-Q48-C
Power Supplies - Board Mount - DC DC Converters SPM15-150-Q48-C
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number SPM15-150-Q48-C-ND 19X7295 SPM15-150-Q48-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 1.1A, 16.5W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.1 amps 1.1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Asterion DC ASM Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage ? to 600.0 volts
DC Output Power 1700 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1402-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers